Manufacturer: Vishay
Win Source Part Number: 1000668-1.5SMC540A-E
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Family Name: 1.5SMC540A
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 459V
Minimum Breakdown Voltage: 513V
Max Clamping Voltage: 740V
Peak Pulse Current(Ippm): 2.03A
Power Dissipation - Pd: 1500W (1.5kW)
Alternative Parts (Cross-Reference): 1.5SMC540AHM3_B/H; 1.5SMC540AHE3_A/H; 1.5SMC540AHM3_B/I; 1.5SMC540AHE3_A/I;
Introduction Date: January 02, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
740V Clamp 2.03A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 459VWM 740VC SMC Product overview: 1.5SMC540A-E3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC540A-E3/57
TVS DIODE 459VWM 740VC SMC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1000668-1.5SMC540A-E3/57T | 1.5SMC540A-E3/57TGITR-ND | 144-1.5SMC540A-E3/57T | 1.5SMC540A-E3/57T |
| Product Name | TVS - TVS - Diodes - 1.5SMC540A-E3/57T | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |
| Package | DO-214AB (SMCJ) | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB (SMCJ) |
| VWM | 459 volts | |||
| IPPM | 2.03 amps | |||
| VC | 740 volts | 740 volts | 740 volts |