Vishay Intertechnology, Inc. 36.8V TVS Protection Diode 1.5SMC43CA-E3/57T

Description
1.5kW Bidirectional TVS Diode, 36.8V, SMC, 1.5kW Product overview: 1.5SMC43CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC43CA-E3/57 T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW Bidirectional TVS Diode, 36.8V, SMC, 1.5kW Product overview: 1.5SMC43CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC43CA-E3/57 T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36.8V TVS Protection Diode - 144-1.5SMC43CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36.8V TVS Protection Diode
144-1.5SMC43CA-E3/57T
36.8V TVS Protection Diode 144-1.5SMC43CA-E3/57T
1.5kW Bidirectional TVS Diode, 36.8V, SMC, 1.5kW Product overview: 1.5SMC43CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC43CA-E3/57 T can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 36.8V, SMC, 1.5kW Product overview: 1.5SMC43CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC43CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Voltage - Reverse Standoff (Typ): 85.5V Voltage - Breakdown (Min): 95V Voltage - Clamping (Max) @ Ipp: 137V Current - Peak Pulse (10/1000µs): 10A Bidirectional Channels: 4

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Voltage - Reverse Standoff (Typ): 85.5V
Voltage - Breakdown (Min): 95V
Voltage - Clamping (Max) @ Ipp: 137V
Current - Peak Pulse (10/1000µs): 10A
Bidirectional Channels: 4

Buy Now Datasheet
TVS Diodes - 1.5SMC43CA-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC43CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC43CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
1.5Kw,43V 5%,bidir,smc Tvs Rohs Compliant Vishay - 10AH1950 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,43V 5%,bidir,smc Tvs Rohs Compliant Vishay
10AH1950
1.5Kw,43V 5%,bidir,smc Tvs Rohs Compliant Vishay 10AH1950
1.5KW,43V 5%,BIDIR,SMC TVS ROHS COMPLIANT: YES

1.5KW,43V 5%,BIDIR,SMC TVS ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC43CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC43CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC43CA-E3/57T
TVS DIODE 36.8VWM 59.3VC SMC

TVS DIODE 36.8VWM 59.3VC SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5SMC43CA-E3/57T 1.5SMC43CA-E3/57TGIDKR-ND 10AH1950 1.5SMC43CA-E3/57T
Product Name 36.8V TVS Protection Diode Connectors,Interconnects TVS Diodes 1.5Kw,43V 5%,bidir,smc Tvs Rohs Compliant Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data