49.9V Clamp 30.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
49.9V Clamp 30.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
49.9V Clamp 30.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 30.8VWM 49.9VC DO214AB
TVS Diodes / ESD Suppressors 36V 1500W BIIDIR SMC
TVS DIODE, BIDIR, 1.5KW, DO-214AB; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMC36CA-QDKR-ND | 1.5SMC36CA-Q | 1.5SMC36CA-Q | 28AH6506 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Bidir, 1.5Kw, Do-214Ab; Svhc Bourns |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB-2 | |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 49.9 volts | 49.9 volts |