TVS DIODE 30.8VWM DO214AB
TVS DIODE 30.8VWM DO214AB
TVS DIODE 30.8VWM DO214AB
1.5SMC DO214AB, BIDIRECTIONAL 36
TVS DIODE, 1.5KW, 30.8V, BIDIR, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Bidirection
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-1.5SMC36CA/TR7CT-ND | 1.5SMC36CA/TR7 | 29AH1658 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 1.5Kw, 30.8V, Bidir, Do-214Ab; Product Range Yageo |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 49.9 volts | 49.9 volts | 49.9 volts |
| VBR | 34.2 volts | 34.2 volts |