548V Clamp 2.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 342VWM 548VC DO214AB
TVS DIODE 342VWM 548VC DO214AB
TVS DIODE, UNIDIR, 342V, 1.5KW, DO-214AB ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2190028P | 112-1.5SMC400AHM3_B/HTR-ND | 82AH9469 |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 342V, 1.5Kw, Do-214Ab Rohs Compliant Vishay |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | RoHS | |
| Package | DO-214 | DO-214AB, SMC | |
| Pin Count | 2 | ||
| Peak Pulse Power | 1500 watts |