Manufacturer: Bourns Inc.
Win Source Part Number: 1000652-1.5SMC43A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB, (SMC)
STAND-OFF Voltage (Vwm): 36.8V
Minimum Breakdown Voltage: 40.9V
Max Clamping Voltage: 59.3V
Peak Pulse Current(Ippm): 25.6A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
59.3V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
59.3V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
59.3V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 36.8VWM 59.3VC DO214AB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1000652-1.5SMC43A | 1.5SMC43ABBDKR-ND | 1.5SMC43A |
| Product Name | TVS - TVS - Diodes - 1.5SMC43A | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB, (SMC) | DO-214AB, SMC | DO-214AB (SMC) |
| VWM | 36.8 volts | ||
| IPPM | 25.6 amps | ||
| VC | 59.3 volts | 59.3 volts | 59.3 volts |
| VBR | 40.9 volts | 40.9 volts | 40.9 volts |