64.8V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 40.2VWM 64.8VC DO214AB
TVS DIODE, UNIDIR, 40.2V, 1.5KW/DO-214AB ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC47AHM3_A/H-ND | 1.5SMC47AHM3_A/H | 82AH9472 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 40.2V, 1.5Kw/do-214Ab Rohs Compliant Vishay |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 64.8 volts | 64.8 volts |