The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
482V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
482V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
482V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 1.5KW, 300V, BIDIR, DO-214AB; Product Range:1.5SMC Series; TVS Polarity:Bidirection
TVS SMC 300V 1500W BIDIR
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC350CA | 18-1.5SMC350CACT-ND | 18AC8046 | 1.5SMC350CA |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | Tvs Diode, 1.5Kw, 300V, Bidir, Do-214Ab; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 482 volts | 482 volts | 482 volts | 482 volts |
| VBR | 332 to 368 volts | 332 volts | 332 volts | |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB (SMCJ) |