548V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
548V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
548V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Manufacturer: Bourns Inc.
Win Source Part Number: 808055-1.5SMC400A
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 342V
Voltage - Breakdown (Min): 380V
Current - Peak Pulse (10/1000μs): 2.8A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 548V
Part Number Series: 1.5SMC
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC400ABBTR-ND | 808055-1.5SMC400A |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1.5SMC400A |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 548 volts | 548 volts |