658V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
658V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
658V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIO TVS VBD 480V 1.5kW BIDIR SMC
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC480CABBDKR-ND | 81Y2084 |
| Product Name | TVS Diodes | Dio Tvs Vbd 480V 1.5Kw Bidir Smc Bourns |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | |
| VC | 658 volts |