The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
TVS 1.5KW 43V 5%BI DO-214AB TR13 RoHS
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000654-1.5SMC43CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 36.8V
Minimum Breakdown Voltage: 40.9V
Max Clamping Voltage: 59.3V
Peak Pulse Current(Ippm): 25.6A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
59.3V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
59.3V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
59.3V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 36.8VWM 59.3VC SMD Product overview: 1.5SMC43CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC43CA can be used for catalog matching and distributor lookup.
25.6A 1.5kW 59.3V 40.9V 36.8V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 36.8VWM 59.3VC SMD
TVS DIODE 36.8VWM 59.3VC DO214AB
TVS DIODE, BIDIR, 36.8V, SMC; Product Range:1.5SMC Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC43CA | 552791 | 1000654-1.5SMC43CA | 1.5SMC43CATR-ND | 144-1.5SMC43CA | 1.5SMC43CA | 461-1.5SMC43CA | 1.5SMC43CA | 27AK1660 |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS - TVS - Diodes - 1.5SMC43CA | TVS Diodes | SMD TVS Protection Diode | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS DIODE 36.8VWM 59.3VC SMD | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 36.8V, Smc; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VC | 59.3 volts | 59.3 volts | 59.3 volts | 59.3 volts | 59.3 volts | 59.3 volts | |||
| VBR | 40.9 to 45.2 volts | 40.9 volts | 40.9 volts | 40.9 volts | 40.9 volts | 40.9 volts | 40.9 volts | ||
| Package | DO-201; DO-201 | DO-214AB (SMCJ) | DO-214AB, SMC | Cut Tape | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMC) | ||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |