TVS 1.5KW 51V 5%BI DO-214AB TR13
TVS 1.5KW 51V 5%BI DO-214AB TR13
TVS 1.5KW 51V 5%BI DO-214AB TR13
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-1.5SMC51CA-ECT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts |
| VC | 70.1 volts |