TVS DIODE 342VWM 548VC DO214AB Product overview: 1.5SMC400CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC400CA can be used for catalog matching and distributor lookup.
548V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
548V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
548V Clamp 2.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIO TVS VBD 400V 1.5kW BIDIR SMC
TVS DIODE 342VWM 548VC DO214AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1.5SMC400CA | 1.5SMC400CABBTR-ND | 81Y2076 | 1.5SMC400CA |
| Product Name | TVS Protection Diode | TVS Diodes | Dio Tvs Vbd 400V 1.5Kw Bidir Smc Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |