The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
59.3V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
59.3V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
59.3V Clamp 25.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS 1.5KW 43V 5%UNI DO-214AB TR13 RoHS
TVS Diodes / ESD Suppressors 1.5kW 43V 5% Uni-Directional
TVS DIODE, UNIDIR, 36.8V, SMC; Product Range:1.5SMC Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC43A | 1.5SMC43ACT-ND | 552789 | 1.5SMC43A | 27AK1659 |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Unidir, 36.8V, Smc; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VC | 59.3 volts | 59.3 volts | |||
| VBR | 40.9 to 45.2 volts | 40.9 volts | 40.9 volts | ||
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-201; DO-201 | DO-214AB-2 (SMC) | DO-214AB (SMC) |