DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 20 30 40 50 60 70 100 150 200 250 300 350 417
Product Name Notes
145.6V Clamp 103.7A Ipp Tvs Diode Through Hole Axial
146V Clamp 103A Ipp Tvs Diode Through Hole P600
146V Clamp Ipp Tvs Diode Through Hole R-6
153.3V Clamp Ipp Tvs Diode Through Hole P600
161.3V Clamp 93.6A Ipp Tvs Diode Through Hole P600
169.37V Clamp 93.6A Ipp Tvs Diode Through Hole P600
178.6V Clamp 84.5A Ipp Tvs Diode Through Hole P600
187.53V Clamp 84.5A Ipp Tvs Diode Through Hole P600
192.3V Clamp 78.5A Ipp Tvs Diode Through Hole P600
201.92V Clamp 78.5A Ipp Tvs Diode Through Hole P600
208.3V Clamp 72.5A Ipp Tvs Diode Through Hole P600
218.72V Clamp 72.5A Ipp Tvs Diode Through Hole P600
23.9V Clamp 599A Ipp Tvs Diode Surface Mount DO-218
241.9V Clamp 62.4A Ipp Tvs Diode Through Hole P600
254V Clamp 62.4A Ipp Tvs Diode Through Hole P600
258.6V Clamp 58.4A Ipp Tvs Diode Through Hole P600
271.53V Clamp 58.4A Ipp Tvs Diode Through Hole P600
272.7V Clamp 55.4A Ipp Tvs Diode Through Hole P600
27V Clamp 556.6A Ipp Tvs Diode Surface Mount DO-218
28.4V Clamp 527.8A Ipp Tvs Diode Surface Mount DO-218
286.34V Clamp 55.4A Ipp Tvs Diode Through Hole P600
288.5V Clamp 52.3A Ipp Tvs Diode Through Hole P600
29.3V Clamp 515.4A Ipp Tvs Diode Through Hole P600
30.77V Clamp 515.4A Ipp Tvs Diode Through Hole P600
30.9V Clamp 488.7A Ipp Tvs Diode Through Hole P600
302.93V Clamp 52.3A Ipp Tvs Diode Through Hole P600
31.6V Clamp 475.5A Ipp Tvs Diode Surface Mount DO-218
319.1V Clamp 47.3A Ipp Tvs Diode Through Hole P600
32.45V Clamp 488.7A Ipp Tvs Diode Through Hole P600
335.06V Clamp 47.3A Ipp Tvs Diode Through Hole P600
34.1V Clamp 439.6A Ipp Tvs Diode Surface Mount DO-218
34.3V Clamp 440.2A Ipp Tvs Diode Through Hole P600
352.5V Clamp 42.8A Ipp Tvs Diode Through Hole P600
356V Clamp 35.2A Ipp Tvs Diode Through Hole P600
356V Clamp 42.4A Ipp Tvs Diode Through Hole P600
36.02V Clamp 440.2A Ipp Tvs Diode Through Hole P600
37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
37.4V Clamp 400.7A Ipp Tvs Diode Surface Mount DO-218
373.8V Clamp 42.4A Ipp Tvs Diode Through Hole P600
38.96V Clamp 407A Ipp Tvs Diode Through Hole P600
384.6V Clamp 39.3A Ipp Tvs Diode Through Hole P600
40.5V Clamp 370.6A Ipp Tvs Diode Surface Mount DO-218
40.7V Clamp 371A Ipp Tvs Diode Through Hole P600
403.83V Clamp 371A Ipp Tvs Diode Through Hole P600
416.7V Clamp 36.2A Ipp Tvs Diode Through Hole P600
42.74V Clamp 371A Ipp Tvs Diode Through Hole P600
428.6V Clamp 35.2A Ipp Tvs Diode Through Hole P600
43.7V Clamp 343.3A Ipp Tvs Diode Surface Mount DO-218
437.54V Clamp 343.2A Ipp Tvs Diode Through Hole P600
44V Clamp 343.2A Ipp Tvs Diode Through Hole P600
454.5V Clamp 33.2A Ipp Tvs Diode Through Hole P600
46.2V Clamp 343.2A Ipp Tvs Diode Through Hole P600
46.6V Clamp 321.7A Ipp Tvs Diode Surface Mount DO-218
47.5V Clamp 317.9A Ipp Tvs Diode Through Hole P600
477.23V Clamp 317.9A Ipp Tvs Diode Through Hole P600
49.88V Clamp 317.9A Ipp Tvs Diode Through Hole P600
50.3V Clamp 298.1A Ipp Tvs Diode Surface Mount DO-218
50.7V Clamp 297.8A Ipp Tvs Diode Through Hole P600
53.24V Clamp 297.8A Ipp Tvs Diode Through Hole P600
55V Clamp 272.7A Ipp Tvs Diode Surface Mount DO-218
60.5V Clamp 247.8A Ipp Tvs Diode Surface Mount DO-218
64.2V Clamp 233.6A Ipp Tvs Diode Surface Mount DO-218
67.3V Clamp 206.3A Ipp Tvs Diode Surface Mount DO-218
71.5V Clamp 194.3A Ipp Tvs Diode Surface Mount DO-218
76.3V Clamp 182.1A Ipp Tvs Diode Surface Mount DO-218
80.7V Clamp 172.2A Ipp Tvs Diode Surface Mount DO-218
86.3V Clamp 161A Ipp Tvs Diode Surface Mount DO-218
96.9V Clamp 143.3A Ipp Tvs Diode Surface Mount DO-218
Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 100VWM 161.3VC P600
TVS DIODE 110VWM 178.6VC P600
TVS DIODE 120VWM 192.3VC P600
TVS DIODE 130VWM 208.3VC P600
TVS DIODE 150VWM 241.9VC P600
TVS DIODE 160VWM 258.6VC P600
TVS DIODE 16VWM 23.9VC DO218
TVS DIODE 170VWM 272.7VC P600
TVS DIODE 17VWM 29.3VC P600
TVS DIODE 180VWM 288.5VC P600
TVS DIODE 18VWM 30.9VC P600
TVS DIODE 200VWM 319.1VC P600
TVS DIODE 20VWM 34.3VC P600
TVS DIODE 220VWM 352.5VC P600
TVS DIODE 22VWM 34.1VC DO218
TVS DIODE 22VWM 37.1VC P600
TVS DIODE 240VWM 384.6VC P600
TVS DIODE 24VWM 40.7VC P600
TVS DIODE 260VWM 416.7VC P600
TVS DIODE 26VWM 44VC P600
TVS DIODE 280VWM 454.5VC P600
TVS DIODE 28VWM 43.7VC DO218
TVS DIODE 28VWM 47.5VC P600
TVS DIODE 30VWM 46.6VC DO218
TVS DIODE 30VWM 50.7VC P600
TVS DIODE 33VWM 50.3VC DO218
TVS DIODE 36VWM 55VC DO218
TVS DIODE 40VWM 60.5VC DO218
TVS DIODE 48VWM 71.5VC DO218
TVS DIODE 90VWM 146VC R6
TVS, UNI-DIR, 15000W, 260V, P600

<< Prev Next >>