64.8V Clamp 23.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 40.2VWM 64.8VC SMC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC47A-M3/9AT-ND | 1.5SMC47A-M3/9AT |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMCJ) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 64.8 volts | 64.8 volts |