49.9V Clamp 30.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
49.9V Clamp 30.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
49.9V Clamp 30.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 30.8VWM 49.9VC DO214AB Product overview: 1.5SMC36A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC36A can be used for catalog matching and distributor lookup.
TVS DIODE 30.8VWM 49.9VC DO214AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC36ABBDKR-ND | 144-1.5SMC36A | 1.5SMC36A |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |
| VC | 49.9 volts | 49.9 volts |