Bourns, Inc. TVS Diodes 1.5SMC39CA

Description
53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1.5SMC39CABBDKR-ND - DigiKey
Thief River Falls, MN, United States
53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 1.5SMC39CABBCT-ND - DigiKey
Thief River Falls, MN, United States
53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 1.5SMC39CABBTR-ND - DigiKey
Thief River Falls, MN, United States
53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

53.9V Clamp 28.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Protection Diode - 144-1.5SMC39CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1.5SMC39CA
TVS Protection Diode 144-1.5SMC39CA
TVS DIODE 33.3VWM 53.9VC DO214AB Product overview: 1.5SMC39CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC39CA can be used for catalog matching and distributor lookup.

TVS DIODE 33.3VWM 53.9VC DO214AB Product overview: 1.5SMC39CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC39CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1.5SMC39CA - 1000649-1.5SMC39CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC39CA
1000649-1.5SMC39CA
TVS - TVS - Diodes - 1.5SMC39CA 1000649-1.5SMC39CA
Manufacturer: Bourns Inc. Win Source Part Number: 1000649-1.5SMC39CA Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AB, (SMC) STAND-OFF Voltage (Vwm): 33.3V Minimum Breakdown Voltage: 37.1V Max Clamping Voltage: 53.9V Peak Pulse Current(Ippm): 28.2A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Bourns Inc.
Win Source Part Number: 1000649-1.5SMC39CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB, (SMC)
STAND-OFF Voltage (Vwm): 33.3V
Minimum Breakdown Voltage: 37.1V
Max Clamping Voltage: 53.9V
Peak Pulse Current(Ippm): 28.2A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
1.5SMC39CA
TVS Diodes / ESD Suppressors 1.5SMC39CA
TVS Diodes / ESD Suppressors 39V 1500W BiDir

TVS Diodes / ESD Suppressors 39V 1500W BiDir

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC39CABBDKR-ND 144-1.5SMC39CA 1000649-1.5SMC39CA 1.5SMC39CA
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - 1.5SMC39CA TVS Diodes / ESD Suppressors
Configuration Single Single
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB, (SMC) DO-214AB-2 (SMC)
Peak Pulse Power 1500 watts 1500 watts
VC 53.9 volts 53.9 volts
VBR 37.1 volts 37.1 volts
Unlock Full Specs
to access all available technical data