Manufacturer: Bourns Inc.
Win Source Part Number: 1000667-1.5SMC530CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AB, (SMC)
STAND-OFF Voltage (Vwm): 477V
Minimum Breakdown Voltage: 503.5V
Max Clamping Voltage: 725V
Peak Pulse Current(Ippm): 2.1A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
725V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
725V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
725V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 477VWM 725VC DO214AB Product overview: 1.5SMC530CA from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC530CA can be used for catalog matching and distributor lookup.
TVS DIODE 477VWM 725VC DO214AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1000667-1.5SMC530CA | 1.5SMC530CABBTR-ND | 144-1.5SMC530CA | 1.5SMC530CA |
| Product Name | TVS - TVS - Diodes - 1.5SMC530CA | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB, (SMC) | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB (SMC) |
| VWM | 477 volts | |||
| IPPM | 2.1 amps | |||
| VC | 725 volts | 725 volts | 725 volts | |
| VBR | 504 volts | 504 volts | 504 volts |