Vishay Intertechnology, Inc. 36.8V 25.3A TVS Protection Diode 1.5SMC43A-E3/57T

Description
1.5kW TVS Diode, Unidirectional, 36.8V, SMC, 25.3A Product overview: 1.5SMC43A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36.8V, 25.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36.8V, 25.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC43A-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW TVS Diode, Unidirectional, 36.8V, SMC, 25.3A Product overview: 1.5SMC43A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36.8V, 25.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36.8V, 25.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC43A-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36.8V 25.3A TVS Protection Diode - 144-1.5SMC43A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36.8V 25.3A TVS Protection Diode
144-1.5SMC43A-E3/57T
36.8V 25.3A TVS Protection Diode 144-1.5SMC43A-E3/57T
1.5kW TVS Diode, Unidirectional, 36.8V, SMC, 25.3A Product overview: 1.5SMC43A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36.8V, 25.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36.8V, 25.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC43A-E3/57T can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, Unidirectional, 36.8V, SMC, 25.3A Product overview: 1.5SMC43A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36.8V, 25.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36.8V, 25.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC43A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1.5SMC43A-E3/57T - 760054-1.5SMC43A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC43A-E3/57T
760054-1.5SMC43A-E3/57T
TVS - TVS - Diodes - 1.5SMC43A-E3/57T 760054-1.5SMC43A-E3/57T
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760054-1.5SMC43A-E3/ 57T Series: 1.5SMC, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36.8V Current - Peak Pulse (10/1000μs): 25.3A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: 1.5SMC43A Categories: Circuit Protection Minimum Breakdown Voltage: 40.9V Manufacturer Package: DO-214AB (SMCJ) Maximum Clamping Voltage: 59.3V Alternative Parts (Cross-Reference): 1.5SMC43AHE3/9AT; 1.5SMC43AHE3/59T1.5S MC43AHM3_A/H; ; Introduction Date: January 02, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760054-1.5SMC43A-E3/57T
Series: 1.5SMC, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36.8V
Current - Peak Pulse (10/1000μs): 25.3A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: 1.5SMC43A
Categories: Circuit Protection
Minimum Breakdown Voltage: 40.9V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 59.3V
Alternative Parts (Cross-Reference): 1.5SMC43AHE3/9AT; 1.5SMC43AHE3/59T1.5SMC43AHM3_A/H; ;
Introduction Date: January 02, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 1.5SMC43A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC43A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC43A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC43A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC43A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC43A-E3/57T
TVS DIODE 36.8VWM 59.3VC SMC

TVS DIODE 36.8VWM 59.3VC SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5SMC43A-E3/57T 760054-1.5SMC43A-E3/57T 1.5SMC43A-E3/57TGICT-ND 1.5SMC43A-E3/57T
Product Name 36.8V 25.3A TVS Protection Diode TVS - TVS - Diodes - 1.5SMC43A-E3/57T TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data