For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Halogen-free and RoHS compliant Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V
632.1V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS SMC 356V 1500W UNIDIR
TVS Diodes / ESD Suppressors 1.5kW 440V 10% Uni-Directional
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC440 | 1.5SMC440-ND | 1.5SMC440 | 1.5SMC440 |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: 1.5SMC - 1.5SMC440 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | |||
| VC | 632 volts | 632 volts | 632 volts | |
| VBR | 396 to 484 volts | 396 volts | 396 volts | |
| Configuration | Single |