TVS DIODE 408VWM 658VC DO214AB
TVS DIODE 408VWM 658VC DO214AB
658V Clamp 2.28A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 408VWM 658VC SMC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-1.5SMC480AHM3_B/HCT-ND | 1.5SMC480AHM3_B/H |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMCJ) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 658 volts | 658 volts |