For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Halogen-free and RoHS compliant Excellent clamping capability Repetition Rate (duty cycle): 0.05 % Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 µA above 10 V
690.9V Clamp 2.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS SMC 388V 1500W UNIDIR
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC480 | 1.5SMC480-ND | 1.5SMC480 |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: 1.5SMC - 1.5SMC480 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 691 volts | 691 volts | 691 volts |
| VBR | 432 to 528 volts | 432 volts | 432 volts |
| Configuration | Single |