59.3V Clamp 25.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 36.8VWM 59.3VC DO214AB
TVS DIODE, UNIDIR, 36.8V, 1.5KW/DO-214AB ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC43AHM3_A/H-ND | 1.5SMC43AHM3_A/H | 82AH9470 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 36.8V, 1.5Kw/do-214Ab Rohs Compliant Vishay |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 59.3 volts | 59.3 volts |