Vishay Intertechnology, Inc. 30.8V TVS Protection Diode 1.5SMC36CAHE3_A/I

Description
Trans Voltage Suppressor Diode, 30.8V V(RWM), Bidirectional Product overview: 1.5SMC36CAHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC36CAHE3_A/ I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 30.8V V(RWM), Bidirectional Product overview: 1.5SMC36CAHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC36CAHE3_A/ I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30.8V TVS Protection Diode - 144-1.5SMC36CAHE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30.8V TVS Protection Diode
144-1.5SMC36CAHE3_A/I
30.8V TVS Protection Diode 144-1.5SMC36CAHE3_A/I
Trans Voltage Suppressor Diode, 30.8V V(RWM), Bidirectional Product overview: 1.5SMC36CAHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC36CAHE3_A/ I can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 30.8V V(RWM), Bidirectional Product overview: 1.5SMC36CAHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC36CAHE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5SMC36CAHE3_A/I-ND - DigiKey
Thief River Falls, MN, United States
49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1094218-1.5SMC36CAHE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1094218-1.5SMC36CAHE3_A/I
Circuit Protection - TVS - Diodes 1094218-1.5SMC36CAHE3_A/I
Win Source Part Number: 1094218-1.5SMC36CAHE 3_A/I Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, 1.5SMC, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 3,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30.8V Voltage - Breakdown (Min): 34.2V Voltage - Clamping (Max) @ Ipp: 49.9V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 30.1A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 1.5SMC36CAHE3_A/I1.5 SMC36CAHE3-A/I; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 1.5SMC36

Win Source Part Number: 1094218-1.5SMC36CAHE3_A/I
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, 1.5SMC, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30.8V
Voltage - Breakdown (Min): 34.2V
Voltage - Clamping (Max) @ Ipp: 49.9V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 30.1A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): 1.5SMC36CAHE3_A/I1.5SMC36CAHE3-A/I;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 1.5SMC36

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC36CAHE3_A/I - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC36CAHE3_A/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC36CAHE3_A/I
TVS DIODE 30.8VWM 49.9VC SMC

TVS DIODE 30.8VWM 49.9VC SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5SMC36CAHE3_A/I 1.5SMC36CAHE3_A/I-ND 1094218-1.5SMC36CAHE3_A/I 1.5SMC36CAHE3_A/I
Product Name 30.8V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package DO-214AB, SMC DO-214AB, SMC DO-214AB (SMCJ)
Unlock Full Specs
to access all available technical data