DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16 17 20 30 40 50 60 70 100 150 200 250 300 350 417
Product Name Notes
103V Clamp 14.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
113V Clamp 13.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
121V Clamp 12.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
126V Clamp 11.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
137V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
137V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
137V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
137V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
137V Clamp 11.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
137V Clamp 11A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
137V Clamp 11A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
137V Clamp 11A Ipp Tvs Diode Surface Mount SMC
14.5V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
14.5V Clamp 103A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
14.5V Clamp 103A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
14.5V Clamp 103A Ipp Tvs Diode Surface Mount SMC
14.5V Clamp 104.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
14.5V Clamp 104.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
14.5V Clamp 108A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
143.85V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
15.23V Clamp 104.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
15.6V Clamp 96.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
15.6V Clamp 96.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
15.6V Clamp 96A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
15.6V Clamp 96A Ipp Tvs Diode Surface Mount SMC
15.6V Clamp 97.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
15.6V Clamp 97.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
152V Clamp 10A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
152V Clamp 10A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
152V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
152V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
152V Clamp 9.9A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
152V Clamp 9.9A Ipp Tvs Diode Surface Mount SMC
159.6V Clamp 10A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
16.38V Clamp 97.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
16.7V Clamp 89.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
16.7V Clamp 89.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
16.7V Clamp 90A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
16.7V Clamp 90A Ipp Tvs Diode Surface Mount SMC
16.7V Clamp 91A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
16.7V Clamp 91A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
16.7V Clamp 94A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
165V Clamp 9.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
165V Clamp 9.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
165V Clamp 9.1A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
165V Clamp 9.1A Ipp Tvs Diode Surface Mount SMC
165V Clamp 9.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
165V Clamp 9.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
165V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
17.54V Clamp 91A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
173.25V Clamp 9.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
178.1V Clamp 55.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
179V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
179V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
179V Clamp 8.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
179V Clamp 8.4A Ipp Tvs Diode Surface Mount SMC
179V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
179V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
18.2V Clamp 82A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
18.2V Clamp 82A Ipp Tvs Diode Surface Mount SMC
18.2V Clamp 83.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
18.2V Clamp 83.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
18.9V Clamp 524A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
187.95V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
19.11V Clamp 83.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
198V Clamp 50A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
20.3V Clamp 487A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
214.5V Clamp 46A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
22V Clamp 455A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
23.7V Clamp 417.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
232.7V Clamp 42.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMC)
53.3V Clamp 28.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
69.4V Clamp 21.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
87.1V Clamp 17.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
93.6V Clamp 16.1A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS 1.5KW 100V 5%BI DO-214AB TR1
TVS 1.5KW 10V 5%BI DO-214AB TR13
TVS 1.5KW 120V 5%UNI DO-214AB TR
TVS 1.5KW 130V 5%BI DO-214AB TR1
TVS 1.5KW 13V 5%UNI DO-214AB TR1
TVS DIODE 10.2VWM 16.7V DO214AB
TVS DIODE 10.5VWM 19VC DO214AB
TVS DIODE 102VWM 165VC DO214AB
TVS DIODE 105VWM 187VC DO214AB
TVS DIODE 11.1VWM 18.2V DO214AB
TVS DIODE 111VWM 179VC DO214AB
TVS DIODE 33VWM 53.3VC DO214AA
TVS DIODE 36VWM 58.1VC DO214AA
TVS DIODE 40VWM 64.5VC DO214AA
TVS DIODE 43VWM 69.4VC DO214AA
TVS DIODE 45VWM 72.7VC DO214AA
TVS DIODE 48VWM 77.4VC DO214AA
TVS DIODE 51VWM 82.4VC DO214AA
TVS DIODE 54VWM 87.1VC DO214AA
TVS DIODE 58VWM 93.6VC DO214AA
TVS DIODE 60VWM 96.8VC DO214AA
TVS DIODE 70VWM 113VC DO214AA
TVS DIODE 75VWM 121VC DO214AA
TVS DIODE 78VWM 126VC DO214AA
TVS DIODE 8.1VWM 15VC DO214AB
TVS DIODE 8.55VWM 14.5V DO214AB
TVS DIODE 8.92VWM 16.2V DO214AB
TVS DIODE 81VWM 144VC DO214AB
TVS DIODE 85.5VWM 137V DO214AB
TVS DIODE 89.2VWM 158V DO214AB
TVS DIODE 9.4VWM 15.6V DO214AB
TVS DIODE 9.72VWM 17.3V DO214AB
TVS DIODE 94VWM 152VC DO214AB
TVS DIODE 97.2VWM 173V DO214AB
TVS DIODE

<< Prev Next >>