Vishay Intertechnology, Inc. Schottky 45V 10A Diode and Rectifier 10TQ045STRR

Description
DIODE SCHOTTKY 45V 10A TO263AB Product overview: 10TQ045STRR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10TQ045STRR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 45V 10A TO263AB Product overview: 10TQ045STRR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10TQ045STRR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 10A Diode and Rectifier - 280-10TQ045STRR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 10A Diode and Rectifier
280-10TQ045STRR
Schottky 45V 10A Diode and Rectifier 280-10TQ045STRR
DIODE SCHOTTKY 45V 10A TO263AB Product overview: 10TQ045STRR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10TQ045STRR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 10A TO263AB Product overview: 10TQ045STRR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10TQ045STRR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 10TQ045STRR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
10TQ045STRR-ND
Single Diodes 10TQ045STRR-ND
Diode Schottky 45V 10A Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - 10TQ045STRR - 853723-10TQ045STRR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 10TQ045STRR
853723-10TQ045STRR
Diodes, Rectifiers - Single - 10TQ045STRR 853723-10TQ045STRR
Manufacturer: Vishay Win Source Part Number: 853723-10TQ045STRR Features: Diode 45 V Package: Reel - TR Part Status: Obsolete Family Name: 10TQ045 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 853723-10TQ045STRR
Features: Diode 45 V
Package: Reel - TR
Part Status: Obsolete
Family Name: 10TQ045
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 10TQ045STRR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
10TQ045STRR
Discrete Semiconductor Products - Diodes - Rectifiers 10TQ045STRR
DIODE SCHOTTKY 45V 10A TO263AB

DIODE SCHOTTKY 45V 10A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-10TQ045STRR 10TQ045STRR-ND 853723-10TQ045STRR 10TQ045STRR
Product Name Schottky 45V 10A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 10TQ045STRR Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data