Vishay Intertechnology, Inc. Diode Arrays 113CNQ100ASL

Description
Diode Array 1 Pair Common Cathode Schottky 100V 55A Surface Mount D-61-8-SL
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 55A Surface Mount D-61-8-SL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 113CNQ100ASL-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
113CNQ100ASL-ND
Diode Arrays 113CNQ100ASL-ND
Diode Array 1 Pair Common Cathode Schottky 100V 55A Surface Mount D-61-8-SL

Diode Array 1 Pair Common Cathode Schottky 100V 55A Surface Mount D-61-8-SL

Buy Now Datasheet
100V 55A Diode and Rectifier - 286-113CNQ100ASL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 55A Diode and Rectifier
286-113CNQ100ASL
100V 55A Diode and Rectifier 286-113CNQ100ASL
DIODE ARR SCHOTT 100V 55A D618SL Product overview: 113CNQ100ASL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 55A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 55A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-113CNQ100ASL can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V 55A D618SL Product overview: 113CNQ100ASL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 55A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 55A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-113CNQ100ASL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1337778-113CNQ100ASL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1337778-113CNQ100ASL
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1337778-113CNQ100ASL
Win Source Part Number: 1337778-113CNQ100ASL Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 400 Technology: Schottky Current - Reverse Leakage @ Vr: 1 mA @ 100 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Mounting Type: Surface Mount Package / Case: D-61-8-SL Supplier Device Package: D-61-8-SL ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 113CNQ Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage - DC Reverse (Vr) (Max): 100 V Voltage - Forward (Vf) (Max) @ If: 810 mV @ 55 A Current - Average Rectified (Io) (per Diode): 55A

Win Source Part Number: 1337778-113CNQ100ASL
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 400
Technology: Schottky
Current - Reverse Leakage @ Vr: 1 mA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Mounting Type: Surface Mount
Package / Case: D-61-8-SL
Supplier Device Package: D-61-8-SL
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 113CNQ
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 810 mV @ 55 A
Current - Average Rectified (Io) (per Diode): 55A

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
113CNQ100ASL
Schottky Diodes & Rectifiers 113CNQ100ASL
Schottky Diodes & Rectifiers 110 Amp 100 Volt Common Cathode

Schottky Diodes & Rectifiers 110 Amp 100 Volt Common Cathode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 113CNQ100ASL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
113CNQ100ASL
Discrete Semiconductor Products - Diodes - Rectifiers 113CNQ100ASL
DIODE ARR SCHOTT 100V 55A D618SL

DIODE ARR SCHOTT 100V 55A D618SL

Supplier's Site
Schottky Rectifier, Cmn Cthd 110A D618Sl; Repetitive Peak Reverse Voltage Vishay - 75C8920 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Cmn Cthd 110A D618Sl; Repetitive Peak Reverse Voltage Vishay
75C8920
Schottky Rectifier, Cmn Cthd 110A D618Sl; Repetitive Peak Reverse Voltage Vishay 75C8920
SCHOTTKY RECTIFIER, CMN CTHD 110A D618SL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:110A; Forward Voltage Max:1V; Diode Module Configuration:Dual Common Cathode; Diode Case Style:D-61-8; No. of Pins:2Pins RoHS Compliant: No

SCHOTTKY RECTIFIER, CMN CTHD 110A D618SL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:110A; Forward Voltage Max:1V; Diode Module Configuration:Dual Common Cathode; Diode Case Style:D-61-8; No. of Pins:2Pins RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers Rectifiers
Product Number 113CNQ100ASL-ND 286-113CNQ100ASL 1337778-113CNQ100ASL 113CNQ100ASL 113CNQ100ASL 75C8920
Product Name Diode Arrays 100V 55A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, Cmn Cthd 110A D618Sl; Repetitive Peak Reverse Voltage Vishay
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package D-61-8-SL Bulk D-61-8-SL D-61-8-SL D-61-8
Diode Type Schottky
VF 0.8100 volts 0.8100 volts 1 volts
Unlock Full Specs
to access all available technical data