DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 10.5V Clamp 143A Ipp Tvs Diode Through Hole 1.5KE | |
| 10.5V Clamp 143A Ipp Tvs Diode Through Hole Axial | |
| 10.5V Clamp 143A Ipp Tvs Diode Through Hole CASE-1 | |
| 10.5V Clamp 143A Ipp Tvs Diode Through Hole DO-201 | |
| 10.5V Clamp 143A Ipp Tvs Diode Through Hole DO-201AD | |
| 10.5V Clamp 143A Ipp Tvs Diode Through Hole DO-201AE | |
| 10.5V Clamp 144.8A Ipp Tvs Diode Through Hole DO-201 | |
| 10.5V Clamp 150A Ipp Tvs Diode Through Hole DO-201 | |
| 10.5V Clamp Ipp Tvs Diode Through Hole DO-201AE | |
| 10.8V Clamp 139A Ipp Tvs Diode Through Hole 1.5KE | |
| 100V Clamp 100A (8/20µs) Ipp Tvs Diode Through Hole DO-201 | |
| 103V Clamp 14.6A Ipp Tvs Diode Through Hole Axial | |
| 103V Clamp 14.6A Ipp Tvs Diode Through Hole CASE-1 | |
| 103V Clamp 14.6A Ipp Tvs Diode Through Hole DO-201 | |
| 103V Clamp 14.6A Ipp Tvs Diode Through Hole DO-201AD | |
| 103V Clamp 14.6A Ipp Tvs Diode Through Hole DO-201AE | |
| 103V Clamp 14.8A Ipp Tvs Diode Through Hole DO-201 | |
| 103V Clamp 15A Ipp Tvs Diode Through Hole DO-201 | |
| 104V Clamp 14.6A Ipp Tvs Diode Through Hole 1.5KE | |
| 108.15V Clamp 14.8A Ipp Tvs Diode Through Hole DO-201 | |
| 109V Clamp 13.9A Ipp Tvs Diode Through Hole 1.5KE | |
| 11.03V Clamp 144.8A Ipp Tvs Diode Through Hole DO-201 | |
| 11.3V Clamp 132A Ipp Tvs Diode Through Hole Axial | |
| 11.3V Clamp 132A Ipp Tvs Diode Through Hole CASE-1 | |
| 11.3V Clamp 132A Ipp Tvs Diode Through Hole DO-201 | |
| 11.3V Clamp 132A Ipp Tvs Diode Through Hole DO-201AD | |
| 11.3V Clamp 132A Ipp Tvs Diode Through Hole DO-201AE | |
| 11.3V Clamp 133A Ipp Tvs Diode Through Hole 1.5KE | |
| 11.3V Clamp 134.5A Ipp Tvs Diode Through Hole DO-201 | |
| 11.3V Clamp 139A Ipp Tvs Diode Through Hole DO-201 | |
| 11.3V Clamp Ipp Tvs Diode Through Hole DO-201AE | |
| 11.7V Clamp 128A Ipp Tvs Diode Through Hole 1.5KE | |
| 11.87V Clamp 134.5A Ipp Tvs Diode Through Hole DO-201 | |
| 111V Clamp 90A (8/20µs) Ipp Tvs Diode Through Hole DO-201 | |
| 113V Clamp 13.3A Ipp Tvs Diode Through Hole 1.5KE | |
| 113V Clamp 13.3A Ipp Tvs Diode Through Hole Axial | |
| 113V Clamp 13.3A Ipp Tvs Diode Through Hole CASE-1 | |
| 113V Clamp 13.3A Ipp Tvs Diode Through Hole DO-201 | |
| 113V Clamp 13.3A Ipp Tvs Diode Through Hole DO-201AD | |
| 113V Clamp 13.3A Ipp Tvs Diode Through Hole DO-201AE | |
| 113V Clamp 13.5A Ipp Tvs Diode Through Hole DO-201 | |
| 113V Clamp 13.9A Ipp Tvs Diode Through Hole DO-201 | |
| 113V Clamp Ipp Tvs Diode Through Hole DO-201AE | |
| 118.65V Clamp 13.5A Ipp Tvs Diode Through Hole DO-201 | |
| 118V Clamp 12.7A Ipp Tvs Diode Through Hole 1.5KE | |
| 12.1V Clamp 124A Ipp Tvs Diode Through Hole 1.5KE | |
| 12.1V Clamp 124A Ipp Tvs Diode Through Hole Axial | |
| 12.1V Clamp 124A Ipp Tvs Diode Through Hole CASE-1 | |
| 12.1V Clamp 124A Ipp Tvs Diode Through Hole DO-201 | |
| 12.1V Clamp 124A Ipp Tvs Diode Through Hole DO-201AD | |
| 12.1V Clamp 124A Ipp Tvs Diode Through Hole DO-201AE | |
| 12.1V Clamp 125.6A Ipp Tvs Diode Through Hole DO-201 | |
| 12.1V Clamp 130A Ipp Tvs Diode Through Hole DO-201 | |
| 12.1V Clamp Ipp Tvs Diode Through Hole DO-201AE | |
| 12.5V Clamp 120A Ipp Tvs Diode Through Hole 1.5KE | |
| 12.71V Clamp 125.6A Ipp Tvs Diode Through Hole DO-201 | |
| 121V Clamp 83A (8/20µs) Ipp Tvs Diode Through Hole DO-201 | |
| 125V Clamp 12.2A Ipp Tvs Diode Through Hole DO-201 | |
| 125V Clamp 12.6A Ipp Tvs Diode Through Hole DO-201 | |
| 125V Clamp 12A Ipp Tvs Diode Through Hole DO-201AD | |
| 13.4V Clamp 112A Ipp Tvs Diode Through Hole Axial | |
| 13.4V Clamp 746A (8/20µs) Ipp Tvs Diode Through Hole DO-201 | |
| 131.25V Clamp 12.2A Ipp Tvs Diode Through Hole DO-201 | |
| 14.07V Clamp 113.4A Ipp Tvs Diode Through Hole DO-201 | |
| 14.5V Clamp 690A (8/20µs) Ipp Tvs Diode Through Hole DO-201 | |
| 146V Clamp 69A (8/20µs) Ipp Tvs Diode Through Hole DO-201 | |
| 77V Clamp 19.5A Ipp Tvs Diode Through Hole 1.5KE | |
| 77V Clamp 19.5A Ipp Tvs Diode Through Hole CASE-1 | |
| 77V Clamp 19.5A Ipp Tvs Diode Through Hole DO-201 | |
| 77V Clamp 19.5A Ipp Tvs Diode Through Hole DO-201AE | |
| 77V Clamp 19.7A Ipp Tvs Diode Through Hole DO-201 | |
| 77V Clamp 20A Ipp Tvs Diode Through Hole DO-201 | |
| 77V Clamp Ipp Tvs Diode Through Hole DO-201AE | |
| 80.5V Clamp 18.6A Ipp Tvs Diode Through Hole 1.5KE | |
| 80.85V Clamp 19.7A Ipp Tvs Diode Through Hole DO-201 | |
| 828V Clamp 1.8A Ipp Tvs Diode Through Hole DO-201 | |
| 85V Clamp 17.6A Ipp Tvs Diode Through Hole 1.5KE | |
| 85V Clamp 17.7A Ipp Tvs Diode Through Hole Axial | |
| 85V Clamp 17.7A Ipp Tvs Diode Through Hole CASE-1 | |
| 85V Clamp 17.7A Ipp Tvs Diode Through Hole DO-201 | |
| 85V Clamp 17.7A Ipp Tvs Diode Through Hole DO-201AD | |
| 85V Clamp 17.7A Ipp Tvs Diode Through Hole DO-201AE | |
| 85V Clamp 17.9A Ipp Tvs Diode Through Hole DO-201 | |
| 85V Clamp 18A Ipp Tvs Diode Through Hole DO-201 | |
| 89.25V Clamp 17.9A Ipp Tvs Diode Through Hole DO-201 | |
| 89V Clamp 16.9A Ipp Tvs Diode Through Hole 1.5KE | |
| 92V Clamp 16.3A Ipp Tvs Diode Through Hole 1.5KE | |
| 92V Clamp 16.3A Ipp Tvs Diode Through Hole Axial | |
| 92V Clamp 16.3A Ipp Tvs Diode Through Hole CASE-1 | |
| 92V Clamp 16.3A Ipp Tvs Diode Through Hole DO-201 | |
| 92V Clamp 16.3A Ipp Tvs Diode Through Hole DO-201AD | |
| 92V Clamp 16.5A Ipp Tvs Diode Through Hole DO-201 | |
| 92V Clamp 17A Ipp Tvs Diode Through Hole DO-201 | |
| 92V Clamp Ipp Tvs Diode Through Hole DO-201AE | |
| 96.6V Clamp 16.5A Ipp Tvs Diode Through Hole DO-201 | |
| 98V Clamp 15.3A Ipp Tvs Diode Through Hole 1.5KE | |
| Clamp Ipp Tvs Diode Through Hole DO-201 | |
| TVS DIODE 47.8VWM 77VC 1.5KE | |
| TVS DIODE 47.8VWM 77VC DO201 | |
| TVS DIODE 5.5VWM 10.8VC DO201 | |
| TVS DIODE 5.8VWM 10.5V AXIAL | |
| TVS DIODE 5.8VWM 10.5VC 1.5KE | |
| TVS DIODE 5.8VWM 10.5VC AXIAL | |
| TVS DIODE 5.8VWM 10.5VC DO201 | |
| TVS DIODE 5.8VWM 10.5VC DO201AD | |
| TVS DIODE 5.8VWM 10.5VC DO201AE | |
| TVS DIODE 50.2VWM 89VC DO201 | |
| TVS DIODE 513VWM 828VC DO201 | |
| TVS DIODE 53VWM 85VC 1.5KE | |
| TVS DIODE 53VWM 85VC AXIAL | |
| TVS DIODE 53VWM 85VC DO201 | |
| TVS DIODE 53VWM 85VC DO201AE | |
| TVS DIODE 55.1VWM 98VC DO201 | |
| TVS DIODE 58.1VWM 92VC 1.5KE | |
| TVS DIODE 58.1VWM 92VC AXIAL | |
| TVS DIODE 58.1VWM 92VC DO201 | |
| TVS DIODE 6.05VWM 11.7VC DO201 | |
| TVS DIODE 6.4VWM 11.3VC 1.5KE | |
| TVS DIODE 6.4VWM 11.3VC AXIAL | |
| TVS DIODE 6.4VWM 11.3VC DO201 | |
| TVS DIODE 6.4VWM 11.3VC DO201AE | |
| TVS DIODE 6.63VWM 12.5VC DO201 | |
| TVS DIODE 60.7VWM 108VC DO201 | |
| TVS DIODE 64.1VWM 103V AXIAL | |
| TVS DIODE 64.1VWM 103VC 1.5KE | |
| TVS DIODE 64.1VWM 103VC DO201 | |
| TVS DIODE 64.1VWM 103VC DO201AE | |
| TVS DIODE 66.4VWM 118VC DO201 | |
| TVS DIODE 7.02VWM 12.1V DO201AE | |
| TVS DIODE 7.02VWM 12.1VC DO201 | |
| TVS DIODE 7.37VWM 13.8VC DO201 | |
| TVS DIODE 7.7VWM 13.4VC AXIAL | |
| TVS DIODE 70.1VWM 113V AXIAL | |
| TVS DIODE 70.1VWM 113VC 1.5KE | |
| TVS DIODE 70.1VWM 113VC AXIAL | |
| TVS DIODE 70.1VWM 113VC DO201 | |
| TVS DIODE 73.7VWM 131VC DO201 | |
| TVS DIODE 77.8VWM 125V AXIAL | |
| TVS DIODE 7VWM 12.1V AXIAL | |
| TVS DIODE 7VWM 12.1VC 1.5KE | |
| TVS DIODE 7VWM 12.1VC AXIAL | |
| TVS DIODE 7VWM 12.1VC DO201 |
| << Prev | Next >> |