Vishay Intertechnology, Inc. Schottky 30V 120A Diode and Rectifier 122NQ030

Description
DIODE SCHOTTKY 30V 120A D-67 Product overview: 122NQ030 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 120A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-122NQ030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 120A D-67 Product overview: 122NQ030 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 120A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-122NQ030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 120A Diode and Rectifier - 280-122NQ030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 120A Diode and Rectifier
280-122NQ030
Schottky 30V 120A Diode and Rectifier 280-122NQ030
DIODE SCHOTTKY 30V 120A D-67 Product overview: 122NQ030 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 120A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-122NQ030 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 120A D-67 Product overview: 122NQ030 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 120A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-122NQ030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 122NQ030-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
122NQ030-ND
Single Diodes 122NQ030-ND
Diode Schottky 30V 120A Chassis Mount

Diode Schottky 30V 120A Chassis Mount

Buy Now Datasheet
Diodes, Rectifiers - Single - 122NQ030 - 1121177-122NQ030 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 122NQ030
1121177-122NQ030
Diodes, Rectifiers - Single - 122NQ030 1121177-122NQ030
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121177-122NQ030 Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 120A Categories: Discrete Semiconductor Products Supplier Device Package: D-67 Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: D-67 HALF-PAK Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 490mV at 120A Current - Reverse Leakage at Vr: 10mA at 30V Capacitance at Vr, F: 7400pF at 5V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121177-122NQ030
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 120A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-67
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: D-67 HALF-PAK
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 490mV at 120A
Current - Reverse Leakage at Vr: 10mA at 30V
Capacitance at Vr, F: 7400pF at 5V, 1MHz

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
122NQ030
Discrete Semiconductor Products - Diodes - Rectifiers 122NQ030
DIODE SCHOTTKY 30V 120A D-67

DIODE SCHOTTKY 30V 120A D-67

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-122NQ030 122NQ030-ND 1121177-122NQ030 122NQ030
Product Name Schottky 30V 120A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 122NQ030 Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 2441978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package GBU
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - 1727-BAS70WFTR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
3 suppliers
Rectifier Diode - 1N5623US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 500 ns
View Details