Vishay Intertechnology, Inc. Single Diodes 10TQ035

Description
Diode Schottky 35V 10A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 35V 10A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 10TQ035-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
10TQ035-ND
Single Diodes 10TQ035-ND
Diode Schottky 35V 10A Through Hole TO-220AC

Diode Schottky 35V 10A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - 10TQ035 - 1121090-10TQ035 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 10TQ035
1121090-10TQ035
Diodes, Rectifiers - Single - 10TQ035 1121090-10TQ035
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121090-10TQ035 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 10A Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 35V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: 10TQ035 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 760mV at 10A Current - Reverse Leakage at Vr: 6mA at 35V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121090-10TQ035
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: 10TQ035
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 760mV at 10A
Current - Reverse Leakage at Vr: 6mA at 35V

Buy Now
Schottky 35V 10A Diode and Rectifier - 280-10TQ035 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 10A Diode and Rectifier
280-10TQ035
Schottky 35V 10A Diode and Rectifier 280-10TQ035
DIODE SCHOTTKY 35V 10A TO220AC Product overview: 10TQ035 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10TQ035 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 35V 10A TO220AC Product overview: 10TQ035 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10TQ035 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Schottky Diodes Rectifiers
Product Number 10TQ035-ND 1121090-10TQ035 280-10TQ035
Product Name Single Diodes Diodes, Rectifiers - Single - 10TQ035 Schottky 35V 10A Diode and Rectifier
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS2KW16KA-2 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 7500 mA
trr 2000 ns
View Details
Bridge Rectifiers - CC1968-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
General-purpose dual Schottky diode - BAS70-05W,135 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Schottky 4V 110MA Diode and Rectifier - 284-BAT24-02LS E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers