53.3V Clamp 18.8A Ipp Tvs Diode Surface Mount SMB
53.3V Clamp 18.8A Ipp Tvs Diode Surface Mount SMB
53.3V Clamp 18.8A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 33VWM 53.3VC SMB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 283-10BJ33CATR-ND | 10BJ33CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMB |
| Peak Pulse Power | 1000 watts | 1000 watts |
| VC | 53.3 volts | 53.3 volts |