Vishay Intertechnology, Inc. Single Diodes 125NQ015

Description
Diode Schottky 15V 120A Chassis Mount
Request a Quote Datasheet
Description
Diode Schottky 15V 120A Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 125NQ015-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
125NQ015-ND
Single Diodes 125NQ015-ND
Diode Schottky 15V 120A Chassis Mount

Diode Schottky 15V 120A Chassis Mount

Buy Now Datasheet
Schottky 15V 120A Diode and Rectifier - 280-125NQ015 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 120A Diode and Rectifier
280-125NQ015
Schottky 15V 120A Diode and Rectifier 280-125NQ015
DIODE SCHOTTKY 15V 120A D-67 Product overview: 125NQ015 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 120A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-125NQ015 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 15V 120A D-67 Product overview: 125NQ015 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 120A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-125NQ015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 125NQ015 - 1121191-125NQ015 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 125NQ015
1121191-125NQ015
Diodes, Rectifiers - Single - 125NQ015 1121191-125NQ015
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121191-125NQ015 Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 120A Categories: Discrete Semiconductor Products Supplier Device Package: D-67 Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: D-67 HALF-PAK Voltage - DC Reverse (Vr) (Maximum): 15V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 390mV at 120A Current - Reverse Leakage at Vr: 40mA at 15V Capacitance at Vr, F: 7700pF at 5V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121191-125NQ015
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 120A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-67
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: D-67 HALF-PAK
Voltage - DC Reverse (Vr) (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 390mV at 120A
Current - Reverse Leakage at Vr: 40mA at 15V
Capacitance at Vr, F: 7700pF at 5V, 1MHz

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
125NQ015
Discrete Semiconductor Products - Diodes - Rectifiers 125NQ015
DIODE SCHOTTKY 15V 120A D-67

DIODE SCHOTTKY 15V 120A D-67

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 125NQ015-ND 280-125NQ015 1121191-125NQ015 125NQ015
Product Name Single Diodes Schottky 15V 120A Diode and Rectifier Diodes, Rectifiers - Single - 125NQ015 Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
Unlock Full Specs
to access all available technical data