Vishay Intertechnology, Inc. Single Diodes 123NQ080

Description
Diode Schottky 80V 120A Chassis Mount
Request a Quote Datasheet
Description
Diode Schottky 80V 120A Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 123NQ080-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
123NQ080-ND
Single Diodes 123NQ080-ND
Diode Schottky 80V 120A Chassis Mount

Diode Schottky 80V 120A Chassis Mount

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1377326-123NQ080 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1377326-123NQ080
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1377326-123NQ080
Win Source Part Number: 1377326-123NQ080 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Bulk Product Status: Obsolete Package / Case: D-67 HALF-PAK Supplier Device Package: D-67 HALF-PAK Base Product Number: 123NQ080 Technology: Schottky Mounting Type: Chassis Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 80 V Current - Average Rectified (Io): 120A Voltage - Forward (Vf) (Max) @ If: 910 mV @ 120 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 3 mA @ 80 V Capacitance @ Vr, F: 2650pF @ 5V, 1MHz

Win Source Part Number: 1377326-123NQ080
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Bulk
Product Status: Obsolete
Package / Case: D-67 HALF-PAK
Supplier Device Package: D-67 HALF-PAK
Base Product Number: 123NQ080
Technology: Schottky
Mounting Type: Chassis Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 80 V
Current - Average Rectified (Io): 120A
Voltage - Forward (Vf) (Max) @ If: 910 mV @ 120 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 3 mA @ 80 V
Capacitance @ Vr, F: 2650pF @ 5V, 1MHz

Buy Now Datasheet
Schottky 80V 120A Diode and Rectifier - 280-123NQ080 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 80V 120A Diode and Rectifier
280-123NQ080
Schottky 80V 120A Diode and Rectifier 280-123NQ080
DIODE SCHOTTKY 80V 120A D-67 Product overview: 123NQ080 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 120A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-123NQ080 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 80V 120A D-67 Product overview: 123NQ080 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 120A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-123NQ080 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 123NQ080 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
123NQ080
Discrete Semiconductor Products - Diodes - Rectifiers 123NQ080
DIODE SCHOTTKY 80V 120A D-67

DIODE SCHOTTKY 80V 120A D-67

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 123NQ080-ND 1377326-123NQ080 280-123NQ080 123NQ080
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky 80V 120A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package D-67 HALF-PAK Bulk
Unlock Full Specs
to access all available technical data