Diode Schottky 60V 1A Surface Mount DO-214AA (SMB)
1A 60V Schottky Rectifier Diode, SMB, Surface Mount Product overview: 10BQ060 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10BQ060 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121024-10BQ060
Packaging: Bulk
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 60V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Family Part Number: 10BQ060
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 1A
Current - Reverse Leakage at Vr: 100μA at 60V
Capacitance at Vr, F: 62pF at 5V, 1MHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 10BQ060-ND | 280-10BQ060 | 1121024-10BQ060 |
| Product Name | Single Diodes | Schottky SMD 1A 60V Diode and Rectifier | Diodes, Rectifiers - Single - 10BQ060 |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |