Vishay Intertechnology, Inc. Single Diodes 10ETF02STRL

Description
Diode Standard 200V 10A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 200V 10A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 10ETF02STRL-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
10ETF02STRL-ND
Single Diodes 10ETF02STRL-ND
Diode Standard 200V 10A Surface Mount TO-263AB (D²PAK)

Diode Standard 200V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
200V 10A Diode and Rectifier - 280-10ETF02STRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 10A Diode and Rectifier
280-10ETF02STRL
200V 10A Diode and Rectifier 280-10ETF02STRL
DIODE GEN PURP 200V 10A TO263AB Product overview: 10ETF02STRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10ETF02STRL can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 10A TO263AB Product overview: 10ETF02STRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10ETF02STRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 10ETF02STRL - 853699-10ETF02STRL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 10ETF02STRL
853699-10ETF02STRL
Diodes, Rectifiers - Single - 10ETF02STRL 853699-10ETF02STRL
Manufacturer: Vishay Win Source Part Number: 853699-10ETF02STRL Features: Diode 200 V Package: Reel - TR Part Status: Obsolete Family Name: 10ETF02 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS-10ETF02STRL, VS-10ETF02STRL-ND, VS10ETF02STRL, VS10ETF02STRL-ND

Manufacturer: Vishay
Win Source Part Number: 853699-10ETF02STRL
Features: Diode 200 V
Package: Reel - TR
Part Status: Obsolete
Family Name: 10ETF02
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-10ETF02STRL, VS-10ETF02STRL-ND, VS10ETF02STRL, VS10ETF02STRL-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 10ETF02STRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
10ETF02STRL
Discrete Semiconductor Products - Diodes - Rectifiers 10ETF02STRL
DIODE GEN PURP 200V 10A TO263AB

DIODE GEN PURP 200V 10A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 10ETF02STRL-ND 280-10ETF02STRL 853699-10ETF02STRL 10ETF02STRL
Product Name Single Diodes 200V 10A Diode and Rectifier Diodes, Rectifiers - Single - 10ETF02STRL Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data