Vishay Intertechnology, Inc. Single Diodes 10ETF02S

Description
Diode Standard 200V 10A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 200V 10A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 10ETF02S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
10ETF02S-ND
Single Diodes 10ETF02S-ND
Diode Standard 200V 10A Surface Mount TO-263AB (D²PAK)

Diode Standard 200V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - 10ETF02S - 1121042-10ETF02S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 10ETF02S
1121042-10ETF02S
Diodes, Rectifiers - Single - 10ETF02S 1121042-10ETF02S
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121042-10ETF02S Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 10A Reverse Recovery Time (trr): 145ns Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-263AB (D2PAK) Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: 10ETF02 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 10A Current - Reverse Leakage at Vr: 100μA at 200V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121042-10ETF02S
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 10A
Reverse Recovery Time (trr): 145ns
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-263AB (D2PAK)
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: 10ETF02
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 10A
Current - Reverse Leakage at Vr: 100μA at 200V

Buy Now
200V 10A Diode and Rectifier - 280-10ETF02S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 10A Diode and Rectifier
280-10ETF02S
200V 10A Diode and Rectifier 280-10ETF02S
DIODE GEN PURP 200V 10A TO263AB Product overview: 10ETF02S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10ETF02S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 10A TO263AB Product overview: 10ETF02S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10ETF02S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 10ETF02S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
10ETF02S
Discrete Semiconductor Products - Diodes - Rectifiers 10ETF02S
DIODE GEN PURP 200V 10A TO263AB

DIODE GEN PURP 200V 10A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Step Recovery Diodes Rectifiers Rectifiers
Product Number 10ETF02S-ND 1121042-10ETF02S 280-10ETF02S 10ETF02S
Product Name Single Diodes Diodes, Rectifiers - Single - 10ETF02S 200V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Configuration Single
Life Cycle Stage Obsolete Removed
VF 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data