Vishay Intertechnology, Inc. Single Diodes 10MQ060N

Description
Diode Schottky 60V 2.1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 60V 2.1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 10MQ060N-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
10MQ060N-ND
Single Diodes 10MQ060N-ND
Diode Schottky 60V 2.1A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 2.1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Hard To Find - 10MQ060N - 1121066-10MQ060N - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 10MQ060N
1121066-10MQ060N
Hard To Find - 10MQ060N 1121066-10MQ060N
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121066-10MQ060N Packaging: Bulk Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2.1A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SMA Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Power Management, Safety Family Part Number: 10MQ060 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 710mV at 1.5A Current - Reverse Leakage at Vr: 500μA at 60V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121066-10MQ060N
Packaging: Bulk
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2.1A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMA
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Power Management, Safety
Family Part Number: 10MQ060
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 710mV at 1.5A
Current - Reverse Leakage at Vr: 500μA at 60V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Schottky Diodes
Product Number 10MQ060N-ND 1121066-10MQ060N
Product Name Single Diodes Hard To Find - 10MQ060N
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222379 - RS Components, Ltd.
Specs
Applications Rectifier
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: MS865C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TFP
VF 0.6300 volts
View Details