Vishay Intertechnology, Inc. Single Diodes 10MQ100N

Description
Diode Schottky 100V 2.1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 100V 2.1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 10MQ100N-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
10MQ100N-ND
Single Diodes 10MQ100N-ND
Diode Schottky 100V 2.1A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 2.1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - 10MQ100N - 1121071-10MQ100N - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 10MQ100N
1121071-10MQ100N
Diodes, Rectifiers - Single - 10MQ100N 1121071-10MQ100N
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121071-10MQ100N Packaging: Bulk Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2.1A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SMA Status: Obsolete Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Family Part Number: 10MQ100 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 780mV at 1A Current - Reverse Leakage at Vr: 100μA at 100V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121071-10MQ100N
Packaging: Bulk
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2.1A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMA
Status: Obsolete
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Family Part Number: 10MQ100
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 780mV at 1A
Current - Reverse Leakage at Vr: 100μA at 100V

Buy Now
Schottky 1.5A 100V Diode and Rectifier - 280-10MQ100N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1.5A 100V Diode and Rectifier
280-10MQ100N
Schottky 1.5A 100V Diode and Rectifier 280-10MQ100N
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 100V V(RRM), Silicon, SIMILAR TO D-64, SMA, 2 PIN Product overview: 10MQ100N from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10MQ100N can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.5A, 100V V(RRM), Silicon, SIMILAR TO D-64, SMA, 2 PIN Product overview: 10MQ100N from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.5A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10MQ100N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 10MQ100N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
10MQ100N
Discrete Semiconductor Products - Diodes - Rectifiers 10MQ100N
DIODE SCHOTTKY 100V 2.1A DO214AC

DIODE SCHOTTKY 100V 2.1A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 10MQ100N-ND 1121071-10MQ100N 280-10MQ100N 10MQ100N
Product Name Single Diodes Diodes, Rectifiers - Single - 10MQ100N Schottky 1.5A 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data