Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount 7-MTPB
BRIDGE RECT 3P 1.6KV 100A 7MTPB Product overview: 100MT160PB from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 100A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-100MT160PB can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1120967-100MT160PB
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Three Phase
Current - Average Rectified (Io): 100A
Categories: Discrete Semiconductor Products
Supplier Device Package: 7-MTPB
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 7-MTPB
Voltage - Peak Reverse (Maximum): 1.6kV
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.51V at 100A
Current - Reverse Leakage at Vr: 5mA at 100V
BRIDGE RECT 3P 1.6KV 100A 7MTPB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 100MT160PB-ND | 299-100MT160PB | 1120967-100MT160PB | 100MT160PB |
| Product Name | Bridge Rectifiers | 1.6KV 100A Diode and Rectifier | Bridge Rectifiers - 100MT160PB | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | 7-MTPB | Bulk | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Diode Type | Three Phase |