Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121093-10TQ045
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: 10TQ045
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 760mV at 10A
Current - Reverse Leakage at Vr: 6mA at 45V
Diode Schottky 45V 10A Through Hole TO-220AC
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | 1121093-10TQ045 | 10TQ045-ND |
| Product Name | Diodes, Rectifiers - Single - 10TQ045 | Single Diodes |
| Life Cycle Stage | Obsolete |