23.2V Clamp 43.1A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 14VWM 23.2VC SMB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 283-10BJ14CATR-ND | 10BJ14CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| RoHS Compliant | RoHS | |
| Package | SMB; DO-214AA, SMB | SMB; SMB |
| Peak Pulse Power | 1000 watts | 1000 watts |