Vishay Intertechnology, Inc. Single Diodes 10WQ045FN

Description
Diode Schottky 45V 10A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet
Description
Diode Schottky 45V 10A Surface Mount D-PAK (TO-252AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 10WQ045FN-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
10WQ045FN-ND
Single Diodes 10WQ045FN-ND
Diode Schottky 45V 10A Surface Mount D-PAK (TO-252AA)

Diode Schottky 45V 10A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Diodes, Rectifiers - Single - 10WQ045FN - 802959-10WQ045FN - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 10WQ045FN
802959-10WQ045FN
Diodes, Rectifiers - Single - 10WQ045FN 802959-10WQ045FN
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 802959-10WQ045FN Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 10A Operating Temperature - Junction: -40°C ~ 175°C Part Status: Obsolete (End Of Life) Supplier Device Package: D-Pak Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 630mV at 10A Current - Reverse Leakage at Vr: 1mA at 45V Part Number Series: 10WQ045

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 802959-10WQ045FN
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 10A
Operating Temperature - Junction: -40°C ~ 175°C
Part Status: Obsolete (End Of Life)
Supplier Device Package: D-Pak
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 630mV at 10A
Current - Reverse Leakage at Vr: 1mA at 45V
Part Number Series: 10WQ045

Buy Now
Schottky 45V 10A DPAK Diode and Rectifier - 280-10WQ045FN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 10A DPAK Diode and Rectifier
280-10WQ045FN
Schottky 45V 10A DPAK Diode and Rectifier 280-10WQ045FN
DIODE SCHOTTKY 45V 10A DPAK Product overview: 10WQ045FN from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10WQ045FN can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 10A DPAK Product overview: 10WQ045FN from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10WQ045FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 10WQ045FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
10WQ045FN
Discrete Semiconductor Products - Diodes - Rectifiers 10WQ045FN
DIODE SCHOTTKY 45V 10A DPAK

DIODE SCHOTTKY 45V 10A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 10WQ045FN-ND 802959-10WQ045FN 280-10WQ045FN 10WQ045FN
Product Name Single Diodes Diodes, Rectifiers - Single - 10WQ045FN Schottky 45V 10A DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data