Diode Schottky 200V 15A Through Hole TO-220AC
DIODE SCHOTTKY 200V 15A TO220AC Product overview: 12TQ200 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-12TQ200 can be used for catalog matching and distributor lookup.
Manufacturer: SMC Diode Solutions
Category: Discrete Semiconductor Products- Diodes Rectifiers- Single Diodes
Package: Tube
Product Status: Active
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 15A
Mounting Type: Through Hole
Package / Case: TO-220-2
Supplier Device Package: TO-220AC
DIODE SCHOTTKY 200V 15A TO220AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1655-1003-ND | 280-12TQ200 | 12TQ200 | |
| Product Name | Single Diodes | Schottky 200V 15A Diode and Rectifier | Discrete Semiconductor Products- Diodes Rectifiers- Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |