DIODES Incorporated Discrete Semiconductor Products - Diodes - Rectifiers - Single 10A06-T

Description
Win Source Part Number: 997779-10A06-T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 A Current - Reverse Leakage @ Vr: 10 µA @ 800 V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: R-6, Axial Supplier Device Package: R-6 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 997779-10A06-T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 A Current - Reverse Leakage @ Vr: 10 µA @ 800 V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: R-6, Axial Supplier Device Package: R-6 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 997779-10A06-T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
997779-10A06-T
Discrete Semiconductor Products - Diodes - Rectifiers - Single 997779-10A06-T
Win Source Part Number: 997779-10A06-T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 A Current - Reverse Leakage @ Vr: 10 µA @ 800 V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: R-6, Axial Supplier Device Package: R-6 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Product Status: Obsolete

Win Source Part Number: 997779-10A06-T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 A
Current - Reverse Leakage @ Vr: 10 µA @ 800 V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: R-6, Axial
Supplier Device Package: R-6
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Product Status: Obsolete

Buy Now Datasheet
800V 10A Diode and Rectifier - 280-10A06-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 10A Diode and Rectifier
280-10A06-T
800V 10A Diode and Rectifier 280-10A06-T
DIODE GEN PURP 800V 10A R-6 Product overview: 10A06-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10A06-T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 10A R-6 Product overview: 10A06-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-10A06-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 10A06-T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
10A06-T-ND
Single Diodes 10A06-T-ND
Diode Standard 800V 10A Through Hole R-6

Diode Standard 800V 10A Through Hole R-6

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 10A06-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
10A06-T
Discrete Semiconductor Products - Diodes - Rectifiers 10A06-T
DIODE GEN PURP 800V 10A R-6

DIODE GEN PURP 800V 10A R-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 997779-10A06-T 280-10A06-T 10A06-T-ND 10A06-T
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 800V 10A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1 volts 1 volts
VR 800 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - FP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
40 V, 0.2 A Schottky barrier diode - 1PS79SB30,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
6 suppliers
Schottky 45 V 15 A Diode and Rectifier - 280-12TQ045PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
RoHS Compliant RoHS
View Details
2 suppliers