TVS, SMB, 150C, 1000W, 26V, B
TVS, SMB, 150C, 1000W, 26V, B
TVS, SMB, 150C, 1000W, 26V, B
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-1.0SMBJ26CACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 1000 watts |
| VC | 42.1 volts |