21.5V Clamp 46.6A Ipp Tvs Diode Surface Mount SMB
21.5V Clamp 46.6A Ipp Tvs Diode Surface Mount SMB
21.5V Clamp 46.6A Ipp Tvs Diode Surface Mount SMB
TVS DIODE 13VWM 21.5VC SMB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 283-10BJ13CATR-ND | 10BJ13CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| RoHS Compliant | RoHS | |
| Package | SMB; DO-214AA, SMB | SMB; SMB |
| Peak Pulse Power | 1000 watts | 1000 watts |