Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SCHOTTKY 40V 6A DPAK Product overview: 12CWQ04FNTRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-12CWQ04FNTRL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377328-12CWQ04FNTRL
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Package: Tape & Reel
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Product Status: Obsolete
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252AA)
Base Product Number: 12CWQ
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 560 mV @ 6 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 3 mA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
DIODE ARRAY SCHOTTKY 40V 6A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 12CWQ04FNTRL-ND | 286-12CWQ04FNTRL | 1377328-12CWQ04FNTRL | 12CWQ04FNTRL |
| Product Name | Diode Arrays | Schottky 40V 6A DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK |
| Diode Type | Schottky |