10.5V Clamp 96.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
10.5V Clamp 96.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
10.5V Clamp 96.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
1.0SMB, DO-214AA, 5.8V, 10.5V, R
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-1.0SMB6.8A/TR13DKR-ND | 1.0SMB6.8A/TR13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) |
| Peak Pulse Power | 1000 watts | 1000 watts |
| VC | 10.5 volts | 10.5 volts |