Vishay Intertechnology, Inc. Single Diodes 123NQ100

Description
Diode Schottky 100V 120A Chassis Mount
Request a Quote Datasheet
Description
Diode Schottky 100V 120A Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 123NQ100-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
123NQ100-ND
Single Diodes 123NQ100-ND
Diode Schottky 100V 120A Chassis Mount

Diode Schottky 100V 120A Chassis Mount

Buy Now Datasheet
Schottky 100V 120A Diode and Rectifier - 280-123NQ100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 120A Diode and Rectifier
280-123NQ100
Schottky 100V 120A Diode and Rectifier 280-123NQ100
DIODE SCHOTTKY 100V 120A D-67 Product overview: 123NQ100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 120A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-123NQ100 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 120A D-67 Product overview: 123NQ100 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 120A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-123NQ100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 123NQ100 - 1121180-123NQ100 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 123NQ100
1121180-123NQ100
Hard To Find - 123NQ100 1121180-123NQ100
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1121180-123NQ100 Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 120A Categories: Discrete Semiconductor Products Supplier Device Package: D-67 Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: D-67 HALF-PAK Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 910mV at 120A Current - Reverse Leakage at Vr: 3mA at 100V Capacitance at Vr, F: 2650pF at 5V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1121180-123NQ100
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 120A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-67
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: D-67 HALF-PAK
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 910mV at 120A
Current - Reverse Leakage at Vr: 3mA at 100V
Capacitance at Vr, F: 2650pF at 5V, 1MHz

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 123NQ100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
123NQ100
Discrete Semiconductor Products - Diodes - Rectifiers 123NQ100
DIODE SCHOTTKY 100V 120A D-67

DIODE SCHOTTKY 100V 120A D-67

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 123NQ100-ND 280-123NQ100 1121180-123NQ100 123NQ100
Product Name Single Diodes Schottky 100V 120A Diode and Rectifier Hard To Find - 123NQ100 Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
Unlock Full Specs
to access all available technical data